TE Connectivity
Connector Contacts
2212101-1
Description
Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 1.57 MM [.062 INCH ]
Dimensions Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 1.57 MM [.062 INCH ]
Dimensions Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 10 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 1.57 MM [.062 INCH ]
Dimensions Wire Size (MMSQ) : .503 - 1.419 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 10
- Contact Mating Area Plating Material : Silver (Ag)
- Contact Type : Pin
- Mating Pin Diameter : 1.57 MM [.062 INCH ]
Dimensions
- Wire Size (MMSQ) : .503 - 1.419
- Wire Size (AWG) : 20 - 16
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Bag & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2212101-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details