MULTI-BEAM CE 2X13 P + 2X24 S, STRADDLE
74 Position Female Connector Non Specified - Dual Edge Gold Black
CARD EDGE CONN, DUAL SIDE, 26PWR+48SIG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 (Power), 48 (Signal) Contacts; Connector Mounting:Straddle Mount; Connector Body Orientation:Straight
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2212078-1 | A126109-ND | 45AC9815 |
| Product Name | Connectors Board to Board, Card Edge | Edgeboard Connectors | Card Edge Conn, Dual Side, 26Pwr+48Sig; Card Edge Connector Type Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Card Edge Connector |