TE Connectivity Power Cable 221197-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 133 Dimensions Conductor Diameter Range : 4.2 MM  [.166 INCH ] Outside Cable Diameter : 5.49 MM  [.216 INCH ] Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 133 Dimensions Conductor Diameter Range : 4.2 MM  [.166 INCH ] Outside Cable Diameter : 5.49 MM  [.216 INCH ] Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 221197-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
221197-000
Power Cable 221197-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 133 Dimensions Conductor Diameter Range : 4.2 MM  [.166 INCH ] Outside Cable Diameter : 5.49 MM  [.216 INCH ] Wire Size (AWG) : 8 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : CMC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 133

Dimensions


  • Conductor Diameter Range : 4.2 MM  [.166 INCH ]
  • Outside Cable Diameter : 5.49 MM  [.216 INCH ]
  • Wire Size (AWG) : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : CMC
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
 - 221197-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flex Power Cable

Flex Power Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 221197-000 221197-000
Product Name Power Cable
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data