TE Connectivity RF Connectors / Coaxial Connectors 221132-6

Description
RF Connectors / Coaxial Connectors FERRULE PLATED
Datasheet
Description
RF Connectors / Coaxial Connectors FERRULE PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 221132-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
221132-6
RF Connectors / Coaxial Connectors 221132-6
RF Connectors / Coaxial Connectors FERRULE PLATED

RF Connectors / Coaxial Connectors FERRULE PLATED

Buy Now Datasheet
Ferrule,plated Rohs Compliant Amp - Te Connectivity - 88F3193 - Newark, An Avnet Company
Chicago, IL, United States
Ferrule,plated Rohs Compliant Amp - Te Connectivity
88F3193
Ferrule,plated Rohs Compliant Amp - Te Connectivity 88F3193
FERRULE,PLATED ROHS COMPLIANT: NO

FERRULE,PLATED ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 221132-6 88F3193
Product Name RF Connectors / Coaxial Connectors Ferrule,plated Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 2826937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Frequency 4.000 GHz
View Details
End Launch Connectors - NELC-S-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details