TE Connectivity Connector Hardware, Mounts, Locks & Retainers 221108-4

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Packaging Features Packaging Method : Package Product Type Features Connector Hardware Accessory Type : Self-Tapping Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Packaging Features Packaging Method : Package Product Type Features Connector Hardware Accessory Type : Self-Tapping Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 221108-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
221108-4
Connector Hardware, Mounts, Locks & Retainers 221108-4
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Packaging Features Packaging Method : Package Product Type Features Connector Hardware Accessory Type : Self-Tapping Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Zinc

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector Hardware Accessory Type : Self-Tapping Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
Coaxial Connector (RF) Accessories - 221108-4 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
221108-4
Coaxial Connector (RF) Accessories 221108-4
CONN SCREW SELF TAP FOR BNC CONN

CONN SCREW SELF TAP FOR BNC CONN

Supplier's Site Datasheet
Screw,thrd Rolling,pl Amp - Te Connectivity - 69H8836 - Newark, An Avnet Company
Chicago, IL, United States
Screw,thrd Rolling,pl Amp - Te Connectivity
69H8836
Screw,thrd Rolling,pl Amp - Te Connectivity 69H8836
SCREW,THRD ROLLING,PL

SCREW,THRD ROLLING,PL

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 221108-4 221108-4 69H8836
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Screw,thrd Rolling,pl Amp - Te Connectivity
Connector Type BNC
Unlock Full Specs
to access all available technical data