TE Connectivity Automotive Headers 2209129-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : .64 MM , 1.5 MM  [.059 INCH ] Dimensions Connector Length : 40.1 MM  [1.58 INCH ] Connector Width : 68.05 MM  [2.68 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 3.7 MM , 2.5 MM  [.145 INCH , .098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : .64 MM , 1.5 MM  [.059 INCH ] Dimensions Connector Length : 40.1 MM  [1.58 INCH ] Connector Width : 68.05 MM  [2.68 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 3.7 MM , 2.5 MM  [.145 INCH , .098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2209129-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2209129-1
Automotive Headers 2209129-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 64 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 56 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ] Mating Tab Width : .64 MM , 1.5 MM  [.059 INCH ] Dimensions Connector Length : 40.1 MM  [1.58 INCH ] Connector Width : 68.05 MM  [2.68 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 3.7 MM , 2.5 MM  [.145 INCH , .098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 15 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 64
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 56
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM , .8 MM  [.031 INCH , .025 INCH ]
  • Mating Tab Width : .64 MM , 1.5 MM  [.059 INCH ]

Dimensions


  • Connector Length : 40.1 MM  [1.58 INCH ]
  • Connector Width : 68.05 MM  [2.68 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 3.7 MM , 2.5 MM  [.145 INCH , .098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 15

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-2209129-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2209129-1-ND
Headers, Male Pins 1734-2209129-1-ND
CMC 64PIN HEADER CONNECTOR ASSEM

CMC 64PIN HEADER CONNECTOR ASSEM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2209129-1 1734-2209129-1-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector Header Connector; Header
Unlock Full Specs
to access all available technical data