TE Connectivity PCB Headers & Receptacles 2209075-1

Description
Configuration Features Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1.5mm, .63mm Housing Features Centerline (Pitch) (MM) : 3.7, 2.5 Mechanical Attachment Mating Alignment : With Other Interface Number : S261000623 Product Type Features Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit
Request a Quote
Description
Configuration Features Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1.5mm, .63mm Housing Features Centerline (Pitch) (MM) : 3.7, 2.5 Mechanical Attachment Mating Alignment : With Other Interface Number : S261000623 Product Type Features Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2209075-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2209075-1
PCB Headers & Receptacles 2209075-1
Configuration Features Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1.5mm, .63mm Housing Features Centerline (Pitch) (MM) : 3.7, 2.5 Mechanical Attachment Mating Alignment : With Other Interface Number : S261000623 Product Type Features Connector System : Wire-to-Board Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit

Configuration Features


  • Number of Positions : 96
  • Number of Rows : 4
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 1.5mm, .63mm

Housing Features


  • Centerline (Pitch) (MM) : 3.7, 2.5

Mechanical Attachment


  • Mating Alignment : With

Other


  • Interface Number : S261000623

Product Type Features


  • Connector System : Wire-to-Board
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2209075-1
Product Name PCB Headers & Receptacles
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102792-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102618-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102398-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102694-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details