TE Connectivity PCB Headers & Receptacles 2208788-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 4.8mm, .63mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.025 INCH , .024 INCH , .031 INCH ] Mating Tab Width : 4.8 MM , .63 MM , 2.8 MM  [.11 INCH , .025 INCH , .189 INCH ] Dimensions Connector Length : 52.2 MM  [2.055 INCH ] Connector Width : 31.9 MM  [1.256 INCH ] Profile Height from PCB : 2.5 MM  [.098 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 8.1 MM , 2.54 MM , 5.5 MM  [.318 INCH , .217 INCH , .1 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 100 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC , 70 DEGC , 110 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 65 DEGC , 75 DEGC  [212 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 221 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 4.8mm, .63mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.025 INCH , .024 INCH , .031 INCH ] Mating Tab Width : 4.8 MM , .63 MM , 2.8 MM  [.11 INCH , .025 INCH , .189 INCH ] Dimensions Connector Length : 52.2 MM  [2.055 INCH ] Connector Width : 31.9 MM  [1.256 INCH ] Profile Height from PCB : 2.5 MM  [.098 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 8.1 MM , 2.54 MM , 5.5 MM  [.318 INCH , .217 INCH , .1 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 100 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC , 70 DEGC , 110 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 65 DEGC , 75 DEGC  [212 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 221 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2208788-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2208788-1
PCB Headers & Receptacles 2208788-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 52 Number of Rows : 8 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 4.8mm, .63mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.025 INCH , .024 INCH , .031 INCH ] Mating Tab Width : 4.8 MM , .63 MM , 2.8 MM  [.11 INCH , .025 INCH , .189 INCH ] Dimensions Connector Length : 52.2 MM  [2.055 INCH ] Connector Width : 31.9 MM  [1.256 INCH ] Profile Height from PCB : 2.5 MM  [.098 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Housing Features Centerline (Pitch) : 8.1 MM , 2.54 MM , 5.5 MM  [.318 INCH , .217 INCH , .1 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 100 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC , 70 DEGC , 110 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 65 DEGC , 75 DEGC  [212 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 221 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 149 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 52
  • Number of Rows : 8
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 4.8mm, .63mm, 2.8mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.025 INCH , .024 INCH , .031 INCH ]
  • Mating Tab Width : 4.8 MM , .63 MM , 2.8 MM  [.11 INCH , .025 INCH , .189 INCH ]

Dimensions


  • Connector Length : 52.2 MM  [2.055 INCH ]
  • Connector Width : 31.9 MM  [1.256 INCH ]
  • Profile Height from PCB : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12

Housing Features


  • Centerline (Pitch) : 8.1 MM , 2.54 MM , 5.5 MM  [.318 INCH , .217 INCH , .1 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 100
  • Packaging Type : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC , 70 DEGC , 110 DEGC , 85 DEGC , 90 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 65 DEGC , 75 DEGC  [212 DEGF , 158 DEGF , 176 DEGF , 185 DEGF , 221 DEGF , 248 DEGF , 194 DEGF , 230 DEGF , 149 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2208788-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102316-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103148-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details