TE Connectivity Automotive Terminals 2208608-3

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating Material : Silver Dimensions Tab Length : 45.5 MM  [1.79 INCH ] Wire Size (MMSQ) : 35 - 50 Wire Size (AWG) : 2 - 1/0 Wire Size Search (MMSQ) : 50, 35 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Box Packaging Quantity : 360 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating Material : Silver Dimensions Tab Length : 45.5 MM  [1.79 INCH ] Wire Size (MMSQ) : 35 - 50 Wire Size (AWG) : 2 - 1/0 Wire Size Search (MMSQ) : 50, 35 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Box Packaging Quantity : 360 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2208608-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2208608-3
Automotive Terminals 2208608-3
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 200 Wire Contact Termination Area Plating Material : Silver Dimensions Tab Length : 45.5 MM  [1.79 INCH ] Wire Size (MMSQ) : 35 - 50 Wire Size (AWG) : 2 - 1/0 Wire Size Search (MMSQ) : 50, 35 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 100+ A (Very High Power) Packaging Features Packaging Method : Box Packaging Quantity : 360 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 8 MM  [.314 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 200
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Tab Length : 45.5 MM  [1.79 INCH ]
  • Wire Size (MMSQ) : 35 - 50
  • Wire Size (AWG) : 2 - 1/0
  • Wire Size Search (MMSQ) : 50, 35

Industry Standards


  • Compatible With Agency/Standards Products : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 100+ A (Very High Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 360

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Operating Temperature Range : -40 - 180 DEGC  [-40 - 356 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2208608-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2208608-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2208608-3
Win Source Part Number: 1363419-2208608-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 41 pct. Type: Stamped MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: HVP 800 Package: Bulk Product Status: Active Base Product Number: 2208608 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver

Win Source Part Number: 1363419-2208608-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 41 pct.
Type: Stamped
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HVP 800
Package: Bulk
Product Status: Active
Base Product Number: 2208608
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Silver

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 2208608-3 2208608-3
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-173630-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details