TE Connectivity
Ring Terminals
2208335-2
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.2 MM [.44 INCH ] Product Length : 46.8 MM [1.84 INCH ] Tongue Thickness : 3.5 MM [.13 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 16509 - 105534
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.2 MM [.44 INCH ] Product Length : 46.8 MM [1.84 INCH ] Tongue Thickness : 3.5 MM [.13 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 16509 - 105534
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Nickel
Dimensions Barrel Inside Diameter : 11.2 MM [.44 INCH ] Product Length : 46.8 MM [1.84 INCH ] Tongue Thickness : 3.5 MM [.13 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 16509 - 105534
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : Nickel
- Terminal Orientation : Straight
- Terminal Plating Material : Nickel
Dimensions
- Barrel Inside Diameter : 11.2 MM [.44 INCH ]
- Product Length : 46.8 MM [1.84 INCH ]
- Tongue Thickness : 3.5 MM [.13 INCH ]
- Wire Size (MMSQ) : 8 - 50
- Wire Size (AWG) : 8 - 1/0
- Wire Size (CMA) : 16509 - 105534
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2208335-2 |
|
Product Name
|
Ring Terminals |
|
Material
|
Nickel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
17 to 18 AWG
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Terminal Type
Standard
Material
Phosphor Bronze
Features
RoHS
View Details
2 suppliers