TE Connectivity
Ring Terminals
2208335-1
Description
Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.2 MM [.44 INCH ] Product Length : 46.8 MM [1.84 INCH ] Tongue Thickness : 3.5 MM [.13 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 16509 - 105534
Packaging Features Packaging Method : Box Packaging Quantity : 400
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.2 MM [.44 INCH ] Product Length : 46.8 MM [1.84 INCH ] Tongue Thickness : 3.5 MM [.13 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 16509 - 105534
Packaging Features Packaging Method : Box Packaging Quantity : 400
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter : 11.2 MM [.44 INCH ] Product Length : 46.8 MM [1.84 INCH ] Tongue Thickness : 3.5 MM [.13 INCH ] Wire Size (MMSQ) : 8 - 50 Wire Size (AWG) : 8 - 1/0 Wire Size (CMA) : 16509 - 105534
Packaging Features Packaging Method : Box Packaging Quantity : 400
Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Underplating Material : None
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter : 11.2 MM [.44 INCH ]
- Product Length : 46.8 MM [1.84 INCH ]
- Tongue Thickness : 3.5 MM [.13 INCH ]
- Wire Size (MMSQ) : 8 - 50
- Wire Size (AWG) : 8 - 1/0
- Wire Size (CMA) : 16509 - 105534
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 400
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Ring Terminal Product Type : Closed Ring Tongue Terminal
- Sealable : No
- Wire Insulation Support Retention Type : Crimp Barrel
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2208335-1 |
|
Product Name
|
Ring Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Material
Tin
Features
RoHS
North American
26 to 29 AWG
View Details