TE Connectivity Automotive Headers 2208165-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 26 MM  [1.02 INCH ] Connector Width : 23.15 MM  [.911 INCH ] Profile Height from PCB : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-94000-11 Packaging Features Packaging Method : Reel Packaging Quantity : 195 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 26 MM  [1.02 INCH ] Connector Width : 23.15 MM  [.911 INCH ] Profile Height from PCB : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-94000-11 Packaging Features Packaging Method : Reel Packaging Quantity : 195 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2208165-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2208165-1
Automotive Headers 2208165-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Dimensions Connector Length : 26 MM  [1.02 INCH ] Connector Width : 23.15 MM  [.911 INCH ] Profile Height from PCB : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-94000-11 Packaging Features Packaging Method : Reel Packaging Quantity : 195 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]

Dimensions


  • Connector Length : 26 MM  [1.02 INCH ]
  • Connector Width : 23.15 MM  [.911 INCH ]
  • Profile Height from PCB : 9 MM  [.354 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.07 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Other


  • Interface Number : 114-94000-11

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 195

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Nano Micro Quadlok Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Package: Tape & Reel (TR) Cut Tape (CT) Pitch - Mating: 0.071" (1.80mm) Row Spacing - Mating: 0.059" (1.50mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Nano Micro Quadlok
Number of Positions: 20
Connector Type: Header
Contact Type: Male Pin
Package: Tape & Reel (TR) Cut Tape (CT)
Pitch - Mating: 0.071" (1.80mm)
Row Spacing - Mating: 0.059" (1.50mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Headers, Male Pins - A142519TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A142519TR-ND
Headers, Male Pins A142519TR-ND
"Connector Header Panel Mount, Through Hole, Right Angle 20 position 0.071"" (1.80mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 20 position 0.071"" (1.80mm)"

Buy Now Datasheet
Headers, Male Pins - A142519CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A142519CT-ND
Headers, Male Pins A142519CT-ND
"Connector Header Panel Mount, Through Hole, Right Angle 20 position 0.071"" (1.80mm)"

"Connector Header Panel Mount, Through Hole, Right Angle 20 position 0.071"" (1.80mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2208165-1
Electronic Connector 316-2208165-1
20 POS, NANO MQS, Header Assembly Product overview: 2208165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2208165-1 can be used for catalog matching and distributor lookup.

20 POS, NANO MQS, Header Assembly Product overview: 2208165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2208165-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Automotive Conn, R/a Hdr, 20Pos, Solder Rohs Compliant Te Connectivity - 70AH4184 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 20Pos, Solder Rohs Compliant Te Connectivity
70AH4184
Automotive Conn, R/a Hdr, 20Pos, Solder Rohs Compliant Te Connectivity 70AH4184
AUTOMOTIVE CONN, R/A HDR, 20POS, SOLDER ROHS COMPLIANT: YES

AUTOMOTIVE CONN, R/A HDR, 20POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2208165-1 A142519TR-ND 316-2208165-1 70AH4184
Product Name Automotive Headers Connectors, Interconnects Rectangular Connectors Headers, Male Pins Headers, Male Pins Electronic Connector Automotive Conn, R/a Hdr, 20Pos, Solder Rohs Compliant Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Automotive Connector
Unlock Full Specs
to access all available technical data