TE Connectivity Automotive Headers 2208016-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Rows : 4, 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features 对接公端厚度 : .63 MM , .6 MM  [.025 INCH , .024 INCH ] Contact Mating Area Plating Material : Tin (Sn) Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5.08 MM  [.2 INCH , .1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : Without Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Rows : 4, 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features 对接公端厚度 : .63 MM , .6 MM  [.025 INCH , .024 INCH ] Contact Mating Area Plating Material : Tin (Sn) Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5.08 MM  [.2 INCH , .1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : Without Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2208016-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2208016-1
Automotive Headers 2208016-1
Body Features Primary Product Color : Black Configuration Features Number of Rows : 4, 2 Number of Sections : 1 PCB Mount Orientation : Vertical Contact Features 对接公端厚度 : .63 MM , .6 MM  [.025 INCH , .024 INCH ] Contact Mating Area Plating Material : Tin (Sn) Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 5.08 MM  [.2 INCH , .1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Locking Interface : Without Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Hybrid Header : Yes Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Rows : 4, 2
  • Number of Sections : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • 对接公端厚度 : .63 MM , .6 MM  [.025 INCH , .024 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Mating Tab Width : .63 MM , 2.8 MM  [.025 INCH , .11 INCH ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM , 5.08 MM  [.2 INCH , .1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Locking Interface : Without
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2208016-1
Product Name Automotive Headers
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 332-1-188685-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
3 suppliers
Automotive Connectors - 2743258 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug
View Details
2 suppliers