TE Connectivity Rectangular Cable Assemblies 2205120-1

Description
"20 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"
Request a Quote Datasheet
Description
"20 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A123452-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123452-ND
Rectangular Cable Assemblies A123452-ND
"20 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"

"20 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205120-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205120-1
Cable Assemblies - Rectangular Cable Assemblies 2205120-1
CA 75MM 20 POS. MOW-PB M-M VALUE

CA 75MM 20 POS. MOW-PB M-M VALUE

Supplier's Site
Ribbon Cable, Mow Plug-Pb, 20Pos, 75Mm; Connector Type A Te Connectivity - 77Y8284 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug-Pb, 20Pos, 75Mm; Connector Type A Te Connectivity
77Y8284
Ribbon Cable, Mow Plug-Pb, 20Pos, 75Mm; Connector Type A Te Connectivity 77Y8284
RIBBON CABLE, MOW PLUG-PB, 20POS, 75MM; Connector Type A:Micro-Match 20 Position Plug; Connector Type B:Micro-Match 20 Position Board Connector; No. of Positions:20Position s; Cable Length - Imperial:3"; Cable Length - Metric:75mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG-PB, 20POS, 75MM; Connector Type A:Micro-Match 20 Position Plug; Connector Type B:Micro-Match 20 Position Board Connector; No. of Positions:20Positions; Cable Length - Imperial:3"; Cable Length - Metric:75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A123452-ND 2205120-1 77Y8284
Product Name Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Mow Plug-Pb, 20Pos, 75Mm; Connector Type A Te Connectivity
Connector Type Plug to PCB Micro-Match 20 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers