TE Connectivity Rectangular Cable Assemblies 2205114-2

Description
"8 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"8 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A123435-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123435-ND
Rectangular Cable Assemblies A123435-ND
"8 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

"8 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug-Pb, 8Pos, 150Mm; Connector Type A Te Connectivity - 77Y8267 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug-Pb, 8Pos, 150Mm; Connector Type A Te Connectivity
77Y8267
Ribbon Cable, Mow Plug-Pb, 8Pos, 150Mm; Connector Type A Te Connectivity 77Y8267
RIBBON CABLE, MOW PLUG-PB, 8POS, 150MM; Connector Type A:Micro-Match 8 Position Plug; Connector Type B:Micro-Match 8 Position Board Connector; No. of Positions:8Positions ; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG-PB, 8POS, 150MM; Connector Type A:Micro-Match 8 Position Plug; Connector Type B:Micro-Match 8 Position Board Connector; No. of Positions:8Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number A123435-ND 77Y8267
Product Name Rectangular Cable Assemblies Ribbon Cable, Mow Plug-Pb, 8Pos, 150Mm; Connector Type A Te Connectivity
Connector Type Plug to PCB Micro-Match 8 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG174/U - 4222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6333A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details