TE Connectivity Rectangular Cable Assemblies 2205111-1

Description
"20 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"
Request a Quote Datasheet
Description
"20 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A123425-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123425-ND
Rectangular Cable Assemblies A123425-ND
"20 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

"20 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug, 20Pos, 75Mm; Connector Type A Te Connectivity - 77Y8257 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 20Pos, 75Mm; Connector Type A Te Connectivity
77Y8257
Ribbon Cable, Mow Plug, 20Pos, 75Mm; Connector Type A Te Connectivity 77Y8257
RIBBON CABLE, MOW PLUG, 20POS, 75MM; Connector Type A:Micro-Match 20 Position Plug; Connector Type B:Micro-Match 20 Position Plug; No. of Positions:20Position s; Cable Length - Imperial:3"; Cable Length - Metric:75mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 20POS, 75MM; Connector Type A:Micro-Match 20 Position Plug; Connector Type B:Micro-Match 20 Position Plug; No. of Positions:20Positions; Cable Length - Imperial:3"; Cable Length - Metric:75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number A123425-ND 77Y8257
Product Name Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 20Pos, 75Mm; Connector Type A Te Connectivity
Connector Type Plug to Plug Micro-Match 20 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details