TE Connectivity Rectangular Cable Assemblies 2205110-2

Description
"18 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"18 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A123423-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123423-ND
Rectangular Cable Assemblies A123423-ND
"18 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"18 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug, 18Pos, 150Mm; Connector Type A Te Connectivity - 77Y8255 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 18Pos, 150Mm; Connector Type A Te Connectivity
77Y8255
Ribbon Cable, Mow Plug, 18Pos, 150Mm; Connector Type A Te Connectivity 77Y8255
RIBBON CABLE, MOW PLUG, 18POS, 150MM; Connector Type A:Micro-Match 18 Position Plug; Connector Type B:Micro-Match 18 Position Plug; No. of Positions:18Position s; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 18POS, 150MM; Connector Type A:Micro-Match 18 Position Plug; Connector Type B:Micro-Match 18 Position Plug; No. of Positions:18Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2205110-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2205110-2
Cable Assemblies - Rectangular Cable Assemblies 2205110-2
CA 150MM 18 POS. MOW-MOW M-M VAL

CA 150MM 18 POS. MOW-MOW M-M VAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A123423-ND 77Y8255 2205110-2
Product Name Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 18Pos, 150Mm; Connector Type A Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Connector Type Plug to Plug Micro-Match 18 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details