TE Connectivity Rectangular Cable Assemblies 2205108-2

Description
"14 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"14 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A123417-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123417-ND
Rectangular Cable Assemblies A123417-ND
"14 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"14 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug, 14Pos, 150Mm; Connector Type A Te Connectivity - 77Y8249 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 14Pos, 150Mm; Connector Type A Te Connectivity
77Y8249
Ribbon Cable, Mow Plug, 14Pos, 150Mm; Connector Type A Te Connectivity 77Y8249
RIBBON CABLE, MOW PLUG, 14POS, 150MM; Connector Type A:Micro-Match 14 Position Plug; Connector Type B:Micro-Match 14 Position Plug; No. of Positions:14Position s; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 14POS, 150MM; Connector Type A:Micro-Match 14 Position Plug; Connector Type B:Micro-Match 14 Position Plug; No. of Positions:14Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number A123417-ND 77Y8249
Product Name Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 14Pos, 150Mm; Connector Type A Te Connectivity
Connector Type Plug to Plug Micro-Match 14 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details