TE Connectivity Rectangular Cable Assemblies 2205107-2

Description
"12 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"12 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A123414-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123414-ND
Rectangular Cable Assemblies A123414-ND
"12 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"12 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug, 12Pos, 150Mm; Connector Type A Te Connectivity - 77Y8246 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 12Pos, 150Mm; Connector Type A Te Connectivity
77Y8246
Ribbon Cable, Mow Plug, 12Pos, 150Mm; Connector Type A Te Connectivity 77Y8246
RIBBON CABLE, MOW PLUG, 12POS, 150MM; Connector Type A:Micro-Match 12 Position Plug; Connector Type B:Micro-Match 12 Position Plug; No. of Positions:12Position s; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 12POS, 150MM; Connector Type A:Micro-Match 12 Position Plug; Connector Type B:Micro-Match 12 Position Plug; No. of Positions:12Positions; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2205107-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205107-2
Cable Assemblies - Rectangular Cable Assemblies 2205107-2
CA 150MM 12 POS. MOW-MOW M-M VAL

CA 150MM 12 POS. MOW-MOW M-M VAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A123414-ND 77Y8246 2205107-2
Product Name Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 12Pos, 150Mm; Connector Type A Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Connector Type Plug to Plug Micro-Match 12 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details