TE Connectivity Rectangular Cable Assemblies 2205107-1

Description
"12 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"
Request a Quote Datasheet
Description
"12 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - A123413-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123413-ND
Rectangular Cable Assemblies A123413-ND
"12 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

"12 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug, 12Pos, 75Mm; Connector Type A Te Connectivity - 77Y8245 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 12Pos, 75Mm; Connector Type A Te Connectivity
77Y8245
Ribbon Cable, Mow Plug, 12Pos, 75Mm; Connector Type A Te Connectivity 77Y8245
RIBBON CABLE, MOW PLUG, 12POS, 75MM; Connector Type A:Micro-Match 12 Position Plug; Connector Type B:Micro-Match 12 Position Plug; No. of Positions:12Position s; Cable Length - Imperial:3"; Cable Length - Metric:75mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 12POS, 75MM; Connector Type A:Micro-Match 12 Position Plug; Connector Type B:Micro-Match 12 Position Plug; No. of Positions:12Positions; Cable Length - Imperial:3"; Cable Length - Metric:75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number A123413-ND 77Y8245
Product Name Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 12Pos, 75Mm; Connector Type A Te Connectivity
Connector Type Plug to Plug Micro-Match 12 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details