TE Connectivity Wire-to-Board Jumpers & Shunts 2205086-1

Description
Body Features Jumper Insulation Material : Polyimide Film Configuration Features Number of Conductors : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Jumper Insulation Material : Polyimide Film Configuration Features Number of Conductors : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 2205086-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
2205086-1
Wire-to-Board Jumpers & Shunts 2205086-1
Body Features Jumper Insulation Material : Polyimide Film Configuration Features Number of Conductors : 5 Number of Positions : 5 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.6 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Jumper Insulation Material : Polyimide Film

Configuration Features


  • Number of Conductors : 5
  • Number of Positions : 5
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.6
  • Pin Arrangement (Left) : A
  • Pin Arrangement (Right) : A

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100
  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2205086-1
Product Name Wire-to-Board Jumpers & Shunts
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26714-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers