TE Connectivity Pluggable I/O Cable Assemblies 2205077-1

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Number of Positions : 20 Number of Signal Positions : 20 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Number of Positions : 20 Number of Signal Positions : 20 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2205077-1 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2205077-1
Pluggable I/O Cable Assemblies 2205077-1
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Number of Positions : 20 Number of Signal Positions : 20 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : No

Configuration Features


  • Keyed Position : 1
  • Number of Positions : 20
  • Number of Signal Positions : 20

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .075 M  [.246 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123332-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123332-ND
Rectangular Cable Assemblies A123332-ND
"20 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"

"20 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205077-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205077-1
Cable Assemblies - Rectangular Cable Assemblies 2205077-1
CABLE ASSEMBLY HEADER WTB 20POS

CABLE ASSEMBLY HEADER WTB 20POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205077-1 A123332-ND 2205077-1
Product Name Pluggable I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers