TE Connectivity High Speed I/O Cable Assemblies 2205074-2

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205074-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205074-2
High Speed I/O Cable Assemblies 2205074-2
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : No

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .15 M  [.492 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123327-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123327-ND
Rectangular Cable Assemblies A123327-ND
"16 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

"16 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205074-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205074-2
Cable Assemblies - Rectangular Cable Assemblies 2205074-2
CABLE ASSEMBLY HEADER WTB 16POS

CABLE ASSEMBLY HEADER WTB 16POS

Supplier's Site
Ribbon Cable, Mow Plug-Pb, 16Pos, 130Mm; Connector Type A Amp Te Connectivity - 58Y5680 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug-Pb, 16Pos, 130Mm; Connector Type A Amp Te Connectivity
58Y5680
Ribbon Cable, Mow Plug-Pb, 16Pos, 130Mm; Connector Type A Amp Te Connectivity 58Y5680
RIBBON CABLE, MOW PLUG-PB, 16POS, 130MM; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Board Connector; No. of Positions:16Position s; Cable Length - Imperial:5.118"; Cable Length - Metric:130mm; Cable Pitch:1.27mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG-PB, 16POS, 130MM; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Board Connector; No. of Positions:16Positions; Cable Length - Imperial:5.118"; Cable Length - Metric:130mm; Cable Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205074-2 A123327-ND 2205074-2 58Y5680
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Mow Plug-Pb, 16Pos, 130Mm; Connector Type A Amp Te Connectivity
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1081829-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.4921 ft (1.5 dm)
View Details
2 suppliers
Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-06151931-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details