TE Connectivity High Speed I/O Cable Assemblies 2205074-1

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205074-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205074-1
High Speed I/O Cable Assemblies 2205074-1
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : No Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : No

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .075 M  [.246 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123326-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123326-ND
Rectangular Cable Assemblies A123326-ND
"16 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"

"16 Position Cable Assembly Rectangular Plug to PCB 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug-Pb, 16Pos, 70Mm; Connector Type A Amp Te Connectivity - 58Y5679 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug-Pb, 16Pos, 70Mm; Connector Type A Amp Te Connectivity
58Y5679
Ribbon Cable, Mow Plug-Pb, 16Pos, 70Mm; Connector Type A Amp Te Connectivity 58Y5679
RIBBON CABLE, MOW PLUG-PB, 16POS, 70MM; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Board Connector; No. of Positions:16Position s; Cable Length - Imperial:2.76"; Cable Length - Metric:70mm; Connector Pitch:1.27mm RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG-PB, 16POS, 70MM; Connector Type A:Micro-Match Plug; Connector Type B:Micro-Match Board Connector; No. of Positions:16Positions; Cable Length - Imperial:2.76"; Cable Length - Metric:70mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2205074-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205074-1
Cable Assemblies - Rectangular Cable Assemblies 2205074-1
CABLE ASSEMBLY HEADER WTB 16POS

CABLE ASSEMBLY HEADER WTB 16POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205074-1 A123326-ND 58Y5679 2205074-1
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Ribbon Cable, Mow Plug-Pb, 16Pos, 70Mm; Connector Type A Amp Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 003201-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1084305-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.2953 ft (0.8999 dm)
Rated Temperature -40 to 125 C (-40 to 257 F)
View Details