TE Connectivity High Speed I/O Cable Assemblies 2205069-2

Description
Body Features Cable Color : Gray Equalized : No Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 6 Number of Signal Positions : 6 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Equalized : No Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 6 Number of Signal Positions : 6 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205069-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205069-2
High Speed I/O Cable Assemblies 2205069-2
Body Features Cable Color : Gray Equalized : No Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 6 Number of Signal Positions : 6 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Equalized : No
  • Wire & Cable Flammability Rating : UL 2651

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 6
  • Number of Signal Positions : 6

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .15 M  [.492 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123312-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123312-ND
Rectangular Cable Assemblies A123312-ND
"6 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

"6 Position Cable Assembly Rectangular Plug to PCB 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205069-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205069-2
Cable Assemblies - Rectangular Cable Assemblies 2205069-2
CABLE ASSEMBLY HEADER WTB 6POS

CABLE ASSEMBLY HEADER WTB 6POS

Supplier's Site
Ribbon Cable, Mow Plug-Pb, 6Pos, 130Mm; Connector To Connector Te Connectivity - 75Y5105 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug-Pb, 6Pos, 130Mm; Connector To Connector Te Connectivity
75Y5105
Ribbon Cable, Mow Plug-Pb, 6Pos, 130Mm; Connector To Connector Te Connectivity 75Y5105
RIBBON CABLE, MOW PLUG-PB, 6POS, 130MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Board Connector; No. of Positions:6Ways; Cable Length - Imperial:5.118"; Cable Length - Metric:130mm; Connector Pitch:1.27mm; Cable RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG-PB, 6POS, 130MM; Connector to Connector:Micro-Match Plug to Micro-Match Board Connector; No. of Positions:6Ways; Cable Length - Imperial:5.118"; Cable Length - Metric:130mm; Connector Pitch:1.27mm; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205069-2 A123312-ND 2205069-2 75Y5105
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Mow Plug-Pb, 6Pos, 130Mm; Connector To Connector Te Connectivity
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products