TE Connectivity High Speed I/O Cable Assemblies 2205066-1

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205066-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205066-1
High Speed I/O Cable Assemblies 2205066-1
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : Yes

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .075 M  [.246 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH MOW Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123299-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123299-ND
Rectangular Cable Assemblies A123299-ND
"16 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

"16 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2205066-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2205066-1
Cable Assemblies - Rectangular Cable Assemblies 2205066-1
CABLE ASSEMBLY HEADER WTW 16POS

CABLE ASSEMBLY HEADER WTW 16POS

Supplier's Site
Ribbon Cable, Mow Plug, 16Pos, 75Mm; Connector To Connector Te Connectivity - 77Y4487 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 16Pos, 75Mm; Connector To Connector Te Connectivity
77Y4487
Ribbon Cable, Mow Plug, 16Pos, 75Mm; Connector To Connector Te Connectivity 77Y4487
RIBBON CABLE, MOW PLUG, 16POS, 75MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:16Ways; Cable Length - Imperial:2.953"; Cable Length - Metric:75mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 16POS, 75MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:16Ways; Cable Length - Imperial:2.953"; Cable Length - Metric:75mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205066-1 A123299-ND 2205066-1 77Y4487
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 16Pos, 75Mm; Connector To Connector Te Connectivity
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products