TE Connectivity High Speed I/O Cable Assemblies 2205060-2

Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205060-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205060-2
High Speed I/O Cable Assemblies 2205060-2
Body Features Cable Color : Gray Cable Flammability Rating : UL 2651 Equalized : Yes Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .15 M  [.492 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Cable Flammability Rating : UL 2651
  • Equalized : Yes

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .15 M  [.492 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH MOW Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123282-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123282-ND
Rectangular Cable Assemblies A123282-ND
"4 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"4 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug, 4Pos, 150Mm; Connector To Connector Te Connectivity - 75Y5090 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 4Pos, 150Mm; Connector To Connector Te Connectivity
75Y5090
Ribbon Cable, Mow Plug, 4Pos, 150Mm; Connector To Connector Te Connectivity 75Y5090
RIBBON CABLE, MOW PLUG, 4POS, 150MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:4Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 4POS, 150MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:4Ways; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; ProductRoHS Compliant: Yes

Supplier's Site
Ribbon Cable, Mow Plug, 4Pos, 150Mm; Connector To Connector Amp Te Connectivity - 58Y5638 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 4Pos, 150Mm; Connector To Connector Amp Te Connectivity
58Y5638
Ribbon Cable, Mow Plug, 4Pos, 150Mm; Connector To Connector Amp Te Connectivity 58Y5638
RIBBON CABLE, MOW PLUG, 4POS, 150MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:4Positions ; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 4POS, 150MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:4Positions; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Connector Pitch:1.27mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2205060-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2205060-2
Cable Assemblies - Rectangular Cable Assemblies 2205060-2
CABLE ASSEMBLY HEADER WTW 4POS

CABLE ASSEMBLY HEADER WTW 4POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205060-2 A123282-ND 75Y5090 58Y5638 2205060-2
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 4Pos, 150Mm; Connector To Connector Te Connectivity Ribbon Cable, Mow Plug, 4Pos, 150Mm; Connector To Connector Amp Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 050167-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers