TE Connectivity High Speed I/O Cable Assemblies 2205060-1

Description
Body Features Cable Color : Gray Equalized : Yes Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Equalized : Yes Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2205060-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2205060-1
High Speed I/O Cable Assemblies 2205060-1
Body Features Cable Color : Gray Equalized : Yes Wire & Cable Flammability Rating : UL 2651 Configuration Features Keyed Position : 1 Mounting Location : External Number of Positions : 4 Number of Signal Positions : 4 Dimensions Wire Size (MMSQ) : 159.8 - 159.88 Wire Size (AWG) : 28 Mechanical Attachment Mating Alignment : With Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .075 M  [.246 FT ] Product Type Features Cable Assembly (End A) : MICRO-MATCH MOW Plug Cable Assembly (End B) : MICRO-MATCH MOW Plug Cable Assembly Category : Industry Standard Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW Cable Style : Ribbon Cable

Body Features


  • Cable Color : Gray
  • Equalized : Yes
  • Wire & Cable Flammability Rating : UL 2651

Configuration Features


  • Keyed Position : 1
  • Mounting Location : External
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Wire Size (MMSQ) : 159.8 - 159.88
  • Wire Size (AWG) : 28

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .075 M  [.246 FT ]

Product Type Features


  • Cable Assembly (End A) : MICRO-MATCH MOW Plug
  • Cable Assembly (End B) : MICRO-MATCH MOW Plug
  • Cable Assembly Category : Industry Standard
  • Cable Assembly Type : MICRO-MATCH MOW to MICRO-MATCH MOW
  • Cable Style : Ribbon Cable
Buy Now
Rectangular Cable Assemblies - A123281-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A123281-ND
Rectangular Cable Assemblies A123281-ND
"4 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

"4 Position Cable Assembly Rectangular Plug to Plug 0.246' (75.00mm, 2.95"")"

Buy Now Datasheet
Ribbon Cable, Mow Plug, 4Pos, 75Mm; Connector To Connector Te Connectivity - 75Y5089 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Mow Plug, 4Pos, 75Mm; Connector To Connector Te Connectivity
75Y5089
Ribbon Cable, Mow Plug, 4Pos, 75Mm; Connector To Connector Te Connectivity 75Y5089
RIBBON CABLE, MOW PLUG, 4POS, 75MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:4Ways; Cable Length - Imperial:2.953"; Cable Length - Metric:75mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

RIBBON CABLE, MOW PLUG, 4POS, 75MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:4Ways; Cable Length - Imperial:2.953"; Cable Length - Metric:75mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - 2205060-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
2205060-1
Cable Assemblies - Rectangular Cable Assemblies 2205060-1
CABLE ASSEMBLY HEADER WTW 4POS

CABLE ASSEMBLY HEADER WTW 4POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2205060-1 A123281-ND 75Y5089 2205060-1
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Ribbon Cable, Mow Plug, 4Pos, 75Mm; Connector To Connector Te Connectivity Cable Assemblies - Rectangular Cable Assemblies
Product Type MICRO-MATCH MOW Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064538-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
7 suppliers