TE Connectivity Connector Contacts 2204929-3

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Electrical Characteristics Operating Voltage (VAC) : 600, 12 Operating Voltage (VDC) : 12, 600 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Electrical Characteristics Operating Voltage (VAC) : 600, 12 Operating Voltage (VDC) : 12, 600 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2204929-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2204929-3
Connector Contacts 2204929-3
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 300 Contact Mating Area Plating Material : Gold (Au) Contact Type : Blade Electrical Characteristics Operating Voltage (VAC) : 600, 12 Operating Voltage (VDC) : 12, 600 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Blade

Electrical Characteristics


  • Operating Voltage (VAC) : 600, 12
  • Operating Voltage (VDC) : 12, 600

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Busbar

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2204929-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details