2204913-2 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
2204913-2
Description
Body Features Primary Product Color : Gray Primary Product Material : Copper Alloy
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Pin Contact Adapter Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray Primary Product Material : Copper Alloy
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Pin Contact Adapter Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
2204913-2
Body Features Primary Product Color : Gray Primary Product Material : Copper Alloy
Packaging Features Packaging Method : Box Packaging Quantity : 1
Product Type Features Connector Hardware Accessory Type : Pin Contact Adapter Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Gray
- Primary Product Material : Copper Alloy
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1
Product Type Features
- Connector Hardware Accessory Type : Pin Contact Adapter
- Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2204913-2 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data