TE Connectivity I/O Connectors 2204740-1

Description
75A/POLE, DUAL POLE SLIDING POWER CONN
Request a Quote Datasheet
Description
75A/POLE, DUAL POLE SLIDING POWER CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Connectors - 2204740-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2204740-1
I/O Connectors 2204740-1
75A/POLE, DUAL POLE SLIDING POWER CONN

75A/POLE, DUAL POLE SLIDING POWER CONN

Buy Now
Spring Loaded - A144998-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
A144998-ND
Spring Loaded A144998-ND
2 Position Spring Sliding Power Bus Connector Through Hole

2 Position Spring Sliding Power Bus Connector Through Hole

Buy Now Datasheet
Singapore, Singapore
Dual 50A Electronic Connector
301-2204740-1
Dual 50A Electronic Connector 301-2204740-1
Heavy Duty Power Connectors 50A/POLE DUAL POLE SLIDING POWER CONN Product overview: 2204740-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, 50A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2204740-1 can be used for catalog matching and distributor lookup.

Heavy Duty Power Connectors 50A/POLE DUAL POLE SLIDING POWER CONN Product overview: 2204740-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, 50A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-2204740-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Spring Loaded - 1027644-2204740-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Spring Loaded
1027644-2204740-1
Connectors, Interconnects - Rectangular Connectors - Spring Loaded 1027644-2204740-1
Win Source Part Number: 1027644-2204740-1 Category: Connectors, Interconnects>Rectan gular Connectors - Spring Loaded Pitch: 1.000" (25.00mm) Connector Type: Sliding Power Bus Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Number of Contacts: 2 Standard Package: 12 Material: Copper Alloy Mounting Type: Through Hole Alternative Parts (Cross-Reference): 2204740-12204740-1.; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -2204740-1-SI,A14499 8 Base Product Number: 2204740

Win Source Part Number: 1027644-2204740-1
Category: Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Pitch: 1.000" (25.00mm)
Connector Type: Sliding Power Bus
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Number of Contacts: 2
Standard Package: 12
Material: Copper Alloy
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 2204740-12204740-1.;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2204740-1-SI,A144998
Base Product Number: 2204740

Buy Now Datasheet
75A/pole, Dual Pole Sliding Power Connector Rohs Compliant Te Connectivity - 99AC7514 - Newark, An Avnet Company
Chicago, IL, United States
75A/pole, Dual Pole Sliding Power Connector Rohs Compliant Te Connectivity
99AC7514
75A/pole, Dual Pole Sliding Power Connector Rohs Compliant Te Connectivity 99AC7514
75A/POLE, DUAL POLE SLIDING POWER CONNECTOR ROHS COMPLIANT: YES

75A/POLE, DUAL POLE SLIDING POWER CONNECTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204740-1 A144998-ND 301-2204740-1 1027644-2204740-1 99AC7514
Product Name I/O Connectors Spring Loaded Dual 50A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Spring Loaded 75A/pole, Dual Pole Sliding Power Connector Rohs Compliant Te Connectivity
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data