TE Connectivity I/O Connectors 2204585-2

Description
ELCON MINI 3P VERT HEADER,SOLDER,T/P
Request a Quote Datasheet
Description
ELCON MINI 3P VERT HEADER,SOLDER,T/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Connectors - 2204585-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2204585-2
I/O Connectors 2204585-2
ELCON MINI 3P VERT HEADER,SOLDER,T/P

ELCON MINI 3P VERT HEADER,SOLDER,T/P

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2204585-2
I/O Connectors 2204585-2
I/O Connectors

I/O Connectors

Buy Now
Conn, Header, 3Pos, 1Row, Th; No. Of Contacts Amp - Te Connectivity - 02AC9168 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, Th; No. Of Contacts Amp - Te Connectivity
02AC9168
Conn, Header, 3Pos, 1Row, Th; No. Of Contacts Amp - Te Connectivity 02AC9168
CONN, HEADER, 3POS, 1ROW, TH; No. of Contacts:3Contacts; Product Range:ELCON Mini Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Press Fit; Pitch Spacing:3.96mm; Gender:Header; Contact Gender:Socket RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, TH; No. of Contacts:3Contacts; Product Range:ELCON Mini Series; Connector Mounting:Through Hole Mount; Contact Termination Type:Press Fit; Pitch Spacing:3.96mm; Gender:Header; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2204585-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2204585-2
Backplane Connectors - Specialized 2204585-2
CONN HEADER 3POS PCB

CONN HEADER 3POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204585-2 02AC9168 2204585-2
Product Name I/O Connectors Conn, Header, 3Pos, 1Row, Th; No. Of Contacts Amp - Te Connectivity Backplane Connectors - Specialized
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details