TE Connectivity PCB Headers & Receptacles 2204581-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Layout : Inline Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Silver Dimensions Connector Height : 9.65 MM  [.38 INCH ] Connector Length : 18.2 MM  [.717 INCH ] Connector Width : 14.9 MM  [.587 INCH ] PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 5.7 MM  [.224 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Layout : Inline Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Silver Dimensions Connector Height : 9.65 MM  [.38 INCH ] Connector Length : 18.2 MM  [.717 INCH ] Connector Width : 14.9 MM  [.587 INCH ] PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 5.7 MM  [.224 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2204581-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2204581-1
PCB Headers & Receptacles 2204581-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Layout : Inline Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Silver Dimensions Connector Height : 9.65 MM  [.38 INCH ] Connector Length : 18.2 MM  [.717 INCH ] Connector Width : 14.9 MM  [.587 INCH ] PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 5.7 MM  [.224 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Clip/Post Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Cable-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.8 MM  [.15 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 35
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Silver

Dimensions


  • Connector Height : 9.65 MM  [.38 INCH ]
  • Connector Length : 18.2 MM  [.717 INCH ]
  • Connector Width : 14.9 MM  [.587 INCH ]
  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Centerline (Pitch) : 5.7 MM  [.224 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Clip/Post

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.8 MM  [.15 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Heavy Duty Power Connectors - 2204581-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
2204581-1
Heavy Duty Power Connectors 2204581-1
Heavy Duty Power Connectors 3P RA HEADER PRESS-FIT,T/P

Heavy Duty Power Connectors 3P RA HEADER PRESS-FIT,T/P

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2204581-1 2204581-1
Product Name PCB Headers & Receptacles Heavy Duty Power Connectors
Mounting Through-Hole; Board Mount Press Fit
Voltage Rating 400 volts 400 volts
Current Rating 35 amps 40 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102155-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102320-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102978-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103268-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details