TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 2204535-1

Description
Win Source Part Number: 1364550-2204535-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Elcon Mini Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2204535 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Silver Contact Finish Thickness: 3.00µin (0.076µm) Color: Black Connector Type: Header, Male Blades Number of Positions: 6 Number of Rows: 2 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 6 Power
Request a Quote Datasheet
Description
Win Source Part Number: 1364550-2204535-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Elcon Mini Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2204535 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Silver Contact Finish Thickness: 3.00µin (0.076µm) Color: Black Connector Type: Header, Male Blades Number of Positions: 6 Number of Rows: 2 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 6 Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1364550-2204535-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1364550-2204535-1
Connectors, Interconnects - Backplane Connectors - Specialized 1364550-2204535-1
Win Source Part Number: 1364550-2204535-1 Category: Connectors, Interconnects - Backplane Connectors - Specialized Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Elcon Mini Package: Tape & Reel (TR) Product Status: Active Base Product Number: 2204535 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Silver Contact Finish Thickness: 3.00µin (0.076µm) Color: Black Connector Type: Header, Male Blades Number of Positions: 6 Number of Rows: 2 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Contact Layout, Typical: 6 Power

Win Source Part Number: 1364550-2204535-1
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Elcon Mini
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 2204535
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Silver
Contact Finish Thickness: 3.00µin (0.076µm)
Color: Black
Connector Type: Header, Male Blades
Number of Positions: 6
Number of Rows: 2
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Contact Layout, Typical: 6 Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2204535-1
Electronic Connector 316-2204535-1
Conn Shrouded Header (4 Sides) HDR 6Power POS 5.7mm Solder RA Thru-Hole T/R Product overview: 2204535-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204535-1 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 6Power POS 5.7mm Solder RA Thru-Hole T/R Product overview: 2204535-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204535-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 2204535-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2204535-1
I/O Connectors 2204535-1
ELCON MINI 2X3P STACKED RA HEADER,SOLDER

ELCON MINI 2X3P STACKED RA HEADER,SOLDER

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2204535-1
I/O Connectors 2204535-1
I/O Connectors

I/O Connectors

Buy Now
Backplane Connectors - Specialized - 2204535-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2204535-1
Backplane Connectors - Specialized 2204535-1
CONN HEADER 6POS PCB

CONN HEADER 6POS PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364550-2204535-1 316-2204535-1 2204535-1 2204535-1
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector I/O Connectors Backplane Connectors - Specialized
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers