TE Connectivity PCB Headers & Receptacles 2204446-1

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Columns : 6 Number of Loaded Positions : 14 Number of Positions : 14 Number of Power Positions : 4 Number of Rows : 5 Number of Signal Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100, 3.5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Pin, Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 18.9 MM  [.74 INCH ] Connector Length : 34.25 MM  [1.35 INCH ] Connector Width : 31.7 MM  [1.25 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Housing Features Centerline (Pitch) : 4 MM , 6 MM  [.236 INCH , .157 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Columns : 6 Number of Loaded Positions : 14 Number of Positions : 14 Number of Power Positions : 4 Number of Rows : 5 Number of Signal Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100, 3.5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Pin, Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 18.9 MM  [.74 INCH ] Connector Length : 34.25 MM  [1.35 INCH ] Connector Width : 31.7 MM  [1.25 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Housing Features Centerline (Pitch) : 4 MM , 6 MM  [.236 INCH , .157 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2204446-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2204446-1
PCB Headers & Receptacles 2204446-1
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Columns : 6 Number of Loaded Positions : 14 Number of Positions : 14 Number of Power Positions : 4 Number of Rows : 5 Number of Signal Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 100, 3.5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Pin, Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 18.9 MM  [.74 INCH ] Connector Length : 34.25 MM  [1.35 INCH ] Connector Width : 31.7 MM  [1.25 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200 Operating Voltage (VDC) : 200 Housing Features Centerline (Pitch) : 4 MM , 6 MM  [.236 INCH , .157 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Perpendicular, Co-Planar
  • Number of Columns : 6
  • Number of Loaded Positions : 14
  • Number of Positions : 14
  • Number of Power Positions : 4
  • Number of Rows : 5
  • Number of Signal Positions : 10
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 100, 3.5
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Type : Pin, Blade
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 18.9 MM  [.74 INCH ]
  • Connector Length : 34.25 MM  [1.35 INCH ]
  • Connector Width : 31.7 MM  [1.25 INCH ]
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200
  • Operating Voltage (VDC) : 200

Housing Features


  • Centerline (Pitch) : 4 MM , 6 MM  [.236 INCH , .157 INCH ]
  • Housing Material : High Temperature Thermoplastic Glass-Filled

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Type : PCB Mount Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2204446-1
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 200 volts
Current Rating 3.5 to 100 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103186-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 103310-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102155-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details