TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 2204440-1

Description
Win Source Part Number: 1212928-2204440-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM HD Number of Positions: 34 Color: Black Features: Board Guide Connector Type: Plug, Male Pins and Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 84 Contact Layout, Typical: 30 Signal, 4 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A124467,-2204440-1-S I,2266-2204440-1 Base Product Number: 2204440
Request a Quote Datasheet
Description
Win Source Part Number: 1212928-2204440-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM HD Number of Positions: 34 Color: Black Features: Board Guide Connector Type: Plug, Male Pins and Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 84 Contact Layout, Typical: 30 Signal, 4 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A124467,-2204440-1-S I,2266-2204440-1 Base Product Number: 2204440
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1212928-2204440-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1212928-2204440-1
Connectors, Interconnects - Backplane Connectors - Specialized 1212928-2204440-1
Win Source Part Number: 1212928-2204440-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM HD Number of Positions: 34 Color: Black Features: Board Guide Connector Type: Plug, Male Pins and Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 84 Contact Layout, Typical: 30 Signal, 4 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A124467,-2204440-1-S I,2266-2204440-1 Base Product Number: 2204440

Win Source Part Number: 1212928-2204440-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTI-BEAM HD
Number of Positions: 34
Color: Black
Features: Board Guide
Connector Type: Plug, Male Pins and Blades
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tray
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 84
Contact Layout, Typical: 30 Signal, 4 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A124467,-2204440-1-SI,2266-2204440-1
Base Product Number: 2204440

Buy Now Datasheet
Backplane Connectors - 2204440-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2204440-1
Backplane Connectors 2204440-1
MULTI-BEAM HD R/A PLUG 15S+2P+2P+15S

MULTI-BEAM HD R/A PLUG 15S+2P+2P+15S

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2204440-1
Backplane Connectors 2204440-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
316-2204440-1
Electronic Connector 316-2204440-1
Conn Power HDR 4Power/30Signal POS Press Fit RA Thru-Hole 94 Terminal 1 Port Box/Tray Product overview: 2204440-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204440-1 can be used for catalog matching and distributor lookup.

Conn Power HDR 4Power/30Signal POS Press Fit RA Thru-Hole 94 Terminal 1 Port Box/Tray Product overview: 2204440-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204440-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi-Beam Hd R/a Plug 15S+2P+2P+15S Amp - Te Connectivity - 87AJ9937 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Beam Hd R/a Plug 15S+2P+2P+15S Amp - Te Connectivity
87AJ9937
Multi-Beam Hd R/a Plug 15S+2P+2P+15S Amp - Te Connectivity 87AJ9937
MULTI-BEAM HD R/A PLUG 15S+2P+2P+15S

MULTI-BEAM HD R/A PLUG 15S+2P+2P+15S

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1212928-2204440-1 2204440-1 316-2204440-1 87AJ9937
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors Electronic Connector Multi-Beam Hd R/a Plug 15S+2P+2P+15S Amp - Te Connectivity
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 1323G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers