MULTI-BEAM HD VERTICAL REC. 2P
Win Source Part Number: 1015833-2204423-1
Category: Connectors, Interconnects>Backpl
Series: MULTI-BEAM HD
Number of Positions: 2
Color: Black
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tray
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 196
Contact Layout, Typical: 2 Power
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -2204423-1-SI,A12447
Base Product Number: 2204423
Conn Power RCP 2Power POS Press Fit ST Thru-Hole 32 Terminal 1 Port Box/Tray Product overview: 2204423-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204423-1 can be used for catalog matching and distributor lookup.
CONN RCPT MULTI-BEAM 2POS PCB
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2204423-1 | 1015833-2204423-1 | 316-2204423-1 | 2204423-1 |
| Product Name | Backplane Connectors | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Backplane Connectors - Specialized |
| Termination | Press-Fit |