TE Connectivity ™ Electronic Connector 2204421-1

Description
Conn Power RCP 6Power/30Signal POS Press Fit ST Thru-Hole 100 Terminal 1 Port Box/Tray Product overview: 2204421-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-2204421-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Power RCP 6Power/30Signal POS Press Fit ST Thru-Hole 100 Terminal 1 Port Box/Tray Product overview: 2204421-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-2204421-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
341-2204421-1
Electronic Connector 341-2204421-1
Conn Power RCP 6Power/30Signal POS Press Fit ST Thru-Hole 100 Terminal 1 Port Box/Tray Product overview: 2204421-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-2204421-1 can be used for catalog matching and distributor lookup.

Conn Power RCP 6Power/30Signal POS Press Fit ST Thru-Hole 100 Terminal 1 Port Box/Tray Product overview: 2204421-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-2204421-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1022606-2204421-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1022606-2204421-1
Connectors, Interconnects - Backplane Connectors - Specialized 1022606-2204421-1
Win Source Part Number: 1022606-2204421-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM HD Number of Positions: 36 Color: Black Features: Board Guide, Guide Pin Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Termination: Press-Fit Package: Tray Connector Style: Multi-Beam Voltage Rating: 60V Material Flammability Rating: UL94 V-0 Standard Package: 126 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A125817,-2204421-1-S I Base Product Number: 2204421

Win Source Part Number: 1022606-2204421-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTI-BEAM HD
Number of Positions: 36
Color: Black
Features: Board Guide, Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Termination: Press-Fit
Package: Tray
Connector Style: Multi-Beam
Voltage Rating: 60V
Material Flammability Rating: UL94 V-0
Standard Package: 126
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A125817,-2204421-1-SI
Base Product Number: 2204421

Buy Now Datasheet
Backplane Connectors - 2204421-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2204421-1
Backplane Connectors 2204421-1
MULTI-BEAM HD VER. REC.15S+2P+2LP+2P+15 S

MULTI-BEAM HD VER. REC.15S+2P+2LP+2P+15S

Buy Now
Backplane Connectors - Specialized - 2204421-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2204421-1
Backplane Connectors - Specialized 2204421-1
CONN RCPT MULTI-BEAM 36POS PCB

CONN RCPT MULTI-BEAM 36POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 341-2204421-1 1022606-2204421-1 2204421-1 2204421-1
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Barbed tubing connector - RTU-PK-3/4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details