Body Features Primary Product Color : Black
Configuration Features Number of Columns : 6 Number of Loaded Positions : 14 Number of Positions : 14 Number of Power Positions : 4 Number of Rows : 5 Number of Signal Positions : 10 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 93, 3.5 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions Connector Height : 18.9 MM [.74 INCH ] Connector Length : 31.9 MM [1.25 INCH ] PCB Thickness (Recommended) : 1.5 MM [.059 INCH ] Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 60, 200 Operating Voltage (VDC) : 200, 60
Housing Features Centerline (Pitch) : 6 MM , 2 MM [.236 INCH , .079 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled
Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 20
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Columns : 6
- Number of Loaded Positions : 14
- Number of Positions : 14
- Number of Power Positions : 4
- Number of Rows : 5
- Number of Signal Positions : 10
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 93, 3.5
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ]
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions
- Connector Height : 18.9 MM [.74 INCH ]
- Connector Length : 31.9 MM [1.25 INCH ]
- PCB Thickness (Recommended) : 1.5 MM [.059 INCH ]
- Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 60, 200
- Operating Voltage (VDC) : 200, 60
Housing Features
- Centerline (Pitch) : 6 MM , 2 MM [.236 INCH , .079 INCH ]
- Housing Material : High Temperature Thermoplastic Glass-Filled
Industry Standards
- Glow Wire Rating : High Temperature Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Guide Post
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Hold-Down
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 20
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 3.2 MM [.126 INCH ]
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]