TE Connectivity Electronic Connector 2204403-1

Description
Conn Board to Board RCP 2Power POS 5mm Press Fit RA Thru-Hole Box/Tray Product overview: 2204403-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204403-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Board to Board RCP 2Power POS 5mm Press Fit RA Thru-Hole Box/Tray Product overview: 2204403-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204403-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-2204403-1
Electronic Connector 316-2204403-1
Conn Board to Board RCP 2Power POS 5mm Press Fit RA Thru-Hole Box/Tray Product overview: 2204403-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204403-1 can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 2Power POS 5mm Press Fit RA Thru-Hole Box/Tray Product overview: 2204403-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2204403-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1212461-2204403-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1212461-2204403-1
Connectors, Interconnects - Backplane Connectors - Specialized 1212461-2204403-1
Win Source Part Number: 1212461-2204403-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM HD Number of Positions: 2 Color: Black Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 140 Contact Layout, Typical: 2 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A124481,2266-2204403 -1,-2204403-1-SI Base Product Number: 2204403

Win Source Part Number: 1212461-2204403-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTI-BEAM HD
Number of Positions: 2
Color: Black
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tray
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 140
Contact Layout, Typical: 2 Power
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A124481,2266-2204403-1,-2204403-1-SI
Base Product Number: 2204403

Buy Now Datasheet
Backplane Connectors - 2204403-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2204403-1
Backplane Connectors 2204403-1
MULTI-BEAM HD R/A REC.2P

MULTI-BEAM HD R/A REC.2P

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2204403-1
Backplane Connectors 2204403-1
Backplane Connectors

Backplane Connectors

Buy Now
Multi-Beam Hd R/a Rec.2P Amp - Te Connectivity - 87AJ9934 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Beam Hd R/a Rec.2P Amp - Te Connectivity
87AJ9934
Multi-Beam Hd R/a Rec.2P Amp - Te Connectivity 87AJ9934
MULTI-BEAM HD R/A REC.2P

MULTI-BEAM HD R/A REC.2P

Supplier's Site
Backplane Connectors - Specialized - 2204403-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2204403-1
Backplane Connectors - Specialized 2204403-1
CONN RCPT MULTI-BEAM 2POS PCB

CONN RCPT MULTI-BEAM 2POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-2204403-1 1212461-2204403-1 2204403-1 87AJ9934 2204403-1
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors Multi-Beam Hd R/a Rec.2P Amp - Te Connectivity Backplane Connectors - Specialized
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-008 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Module connector - MS4-MV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details