TE Connectivity Backplane Connectors 2204400-1

Description
MULTI-BEAM HD R/A REC. 15S+2P+2P+15S
Request a Quote Datasheet
Description
MULTI-BEAM HD R/A REC. 15S+2P+2P+15S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 2204400-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2204400-1
Backplane Connectors 2204400-1
MULTI-BEAM HD R/A REC. 15S+2P+2P+15S

MULTI-BEAM HD R/A REC. 15S+2P+2P+15S

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1038308-2204400-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1038308-2204400-1
Connectors, Interconnects - Backplane Connectors - Specialized 1038308-2204400-1
Win Source Part Number: 1038308-2204400-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: MULTI-BEAM HD Number of Positions: 34 Color: Black Features: Board Guide Connector Type: Receptacle, Female Sockets and Blade Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tray Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 35 Contact Layout, Typical: 30 Signal, 4 Power Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 2204440-1; 2204422-2; 2204441-1; ELFA24110; ELFA24130; 43879-0032; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2204400-1,A1244 79,-2204400-1-SI Base Product Number: 2204400

Win Source Part Number: 1038308-2204400-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: MULTI-BEAM HD
Number of Positions: 34
Color: Black
Features: Board Guide
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tray
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 35
Contact Layout, Typical: 30 Signal, 4 Power
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 2204440-1; 2204422-2; 2204441-1; ELFA24110; ELFA24130; 43879-0032;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2204400-1,A124479,-2204400-1-SI
Base Product Number: 2204400

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-2204400-1
Electronic Connector 407-2204400-1
CONN RCPT MULTI-BEAM 34POS PCB Product overview: 2204400-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2204400-1 can be used for catalog matching and distributor lookup.

CONN RCPT MULTI-BEAM 34POS PCB Product overview: 2204400-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2204400-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 2204400-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2204400-1
Backplane Connectors - Specialized 2204400-1
CONN RCPT MULTI-BEAM 34POS PCB

CONN RCPT MULTI-BEAM 34POS PCB

Supplier's Site Datasheet
Multi-Beam Hd R/a Rec. 15S+2P+2P+15S Amp - Te Connectivity - 41AJ6438 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Beam Hd R/a Rec. 15S+2P+2P+15S Amp - Te Connectivity
41AJ6438
Multi-Beam Hd R/a Rec. 15S+2P+2P+15S Amp - Te Connectivity 41AJ6438
MULTI-BEAM HD R/A REC. 15S+2P+2P+15S

MULTI-BEAM HD R/A REC. 15S+2P+2P+15S

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2204400-1 1038308-2204400-1 407-2204400-1 2204400-1 41AJ6438
Product Name Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized Multi-Beam Hd R/a Rec. 15S+2P+2P+15S Amp - Te Connectivity
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS - Anderson Power Products
Specs
Mounting Bus Bar Hardware
Current Rating 55.0 to 120.0 amps
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details