TE Connectivity Automotive Housing, Plug, 24Pos, 25A; Product Range Te Connectivity 2203859-4

Description
AUTOMOTIVE HOUSING, PLUG, 24POS, 25A; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:24Position s; For Use With:AMP AMPSEAL 16 Series Female Terminals; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 24POS, 25A; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:24Position s; For Use With:AMP AMPSEAL 16 Series Female Terminals; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 24Pos, 25A; Product Range Te Connectivity - 31AJ3561 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 24Pos, 25A; Product Range Te Connectivity
31AJ3561
Automotive Housing, Plug, 24Pos, 25A; Product Range Te Connectivity 31AJ3561
AUTOMOTIVE HOUSING, PLUG, 24POS, 25A; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:24Position s; For Use With:AMP AMPSEAL 16 Series Female Terminals; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 24POS, 25A; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:24Positions; For Use With:AMP AMPSEAL 16 Series Female Terminals; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31AJ3561
Product Name Automotive Housing, Plug, 24Pos, 25A; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 240 mm (9.45 inch)
Bearing Bore / Ring O.D. 8.66 inch (220 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details