TE Connectivity Automotive Housing, Plug, 16Pos, 25A; Product Range Te Connectivity 2203859-2

Description
AUTOMOTIVE HOUSING, PLUG, 16POS, 25A; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:16Position s; For Use With:AMP AMPSEAL 16 Series Female Terminals; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 16POS, 25A; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:16Position s; For Use With:AMP AMPSEAL 16 Series Female Terminals; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 16Pos, 25A; Product Range Te Connectivity - 31AJ3560 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 16Pos, 25A; Product Range Te Connectivity
31AJ3560
Automotive Housing, Plug, 16Pos, 25A; Product Range Te Connectivity 31AJ3560
AUTOMOTIVE HOUSING, PLUG, 16POS, 25A; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:16Position s; For Use With:AMP AMPSEAL 16 Series Female Terminals; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 16POS, 25A; Product Range:AMPSEAL 16 Series; Gender:Plug; No. of Positions:16Positions; For Use With:AMP AMPSEAL 16 Series Female Terminals; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31AJ3560
Product Name Automotive Housing, Plug, 16Pos, 25A; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details