TE Connectivity Data Connectivity Housings 2203577-1

Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : A Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : A Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2203577-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2203577-1
Data Connectivity Housings 2203577-1
Body Features Cable Exit Angle : 180° Connector & Keying Code : A Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Product Type Features Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coaxial Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2203577-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478404-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp, Solder Terminal
View Details
5 suppliers