TE Connectivity
Automotive Terminals
2203521-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.9 MM [.047 - .074 INCH ] Tab Length : 29.45 MM [1.15 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 19, 22, 21, 18, 20 Wire Size Search (MMSQ) : .4, .5, .6, .3, .8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.9 MM [.047 - .074 INCH ] Tab Length : 29.45 MM [1.15 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 19, 22, 21, 18, 20 Wire Size Search (MMSQ) : .4, .5, .6, .3, .8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Tab Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 1.9 MM [.047 - .074 INCH ] Tab Length : 29.45 MM [1.15 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 19, 22, 21, 18, 20 Wire Size Search (MMSQ) : .4, .5, .6, .3, .8
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .8mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Terminal Type : Tab
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.2 - 1.9 MM [.047 - .074 INCH ]
- Tab Length : 29.45 MM [1.15 INCH ]
- Wire Size (MMSQ) : .3 - .85
- Wire Size (AWG) : 22 - 18
- Wire Size Search (AWG) : 19, 22, 21, 18, 20
- Wire Size Search (MMSQ) : .4, .5, .6, .3, .8
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Customer Preferred Contact : No
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 7000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2203521-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Gold; Gold (Au)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data