TE Connectivity Automotive Terminals 2203520-3

Description
Contact Features Automotive Terminal Interface Plating : Gold (Au) Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 7.7 Dimensions Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 17, 18, 19 Wire Size Search (MMSQ) : 1, .75, .85, .6, .5 Industry Standards Agency/Standard : USCAR Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 7000 Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Automotive Terminal Termination Method : Crimp Usage Conditions Operating Temperature (Max) : 80 DEGC , 110 DEGC , 125 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 120 DEGC  [221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF , 212 DEGF , 194 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 125 DEGF ]
Request a Quote
Description
Contact Features Automotive Terminal Interface Plating : Gold (Au) Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 7.7 Dimensions Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 17, 18, 19 Wire Size Search (MMSQ) : 1, .75, .85, .6, .5 Industry Standards Agency/Standard : USCAR Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 7000 Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Automotive Terminal Termination Method : Crimp Usage Conditions Operating Temperature (Max) : 80 DEGC , 110 DEGC , 125 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 120 DEGC  [221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF , 212 DEGF , 194 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 125 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2203520-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2203520-3
Automotive Terminals 2203520-3
Contact Features Automotive Terminal Interface Plating : Gold (Au) Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Terminal & Splice Type : Receptacle Typical Current Rating (AMP) : 7.7 Dimensions Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 18 Wire Size Search (AWG) : 20, 17, 18, 19 Wire Size Search (MMSQ) : 1, .75, .85, .6, .5 Industry Standards Agency/Standard : USCAR Other Customer Preferred Contact : No Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Package Packaging Quantity : 7000 Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Automotive Terminal Termination Method : Crimp Usage Conditions Operating Temperature (Max) : 80 DEGC , 110 DEGC , 125 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 120 DEGC  [221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF , 212 DEGF , 194 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 125 DEGF ]

Contact Features


  • Automotive Terminal Interface Plating : Gold (Au)
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Terminal & Splice Type : Receptacle
  • Typical Current Rating (AMP) : 7.7

Dimensions


  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 18
  • Wire Size Search (AWG) : 20, 17, 18, 19
  • Wire Size Search (MMSQ) : 1, .75, .85, .6, .5

Industry Standards


  • Agency/Standard : USCAR

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 7000

Product Type Features


  • Automotive Terminal Wire Type : Copper
  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Automotive Terminal Termination Method : Crimp

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 110 DEGC , 125 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 90 DEGC , 120 DEGC  [221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF , 212 DEGF , 194 DEGF , 176 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 125 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2203520-3
Product Name Automotive Terminals
Type Contact
Shape / Form Socket or Receptacle; Receptacle
Plating / Coating Gold; Gold (Au)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2287018-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Automotive Terminals - 1-2304634-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details