TE Connectivity Automotive Terminals 2203275-1

Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .01 MM  [.33 INCH ] Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .01 MM  [.33 INCH ] Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2203275-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2203275-1
Automotive Terminals 2203275-1
Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .01 MM  [.33 INCH ] Terminal Type : Socket Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : .01 MM  [.33 INCH ]
  • Terminal Type : Socket

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2203275-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0018 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0710 inch (1.8 mm)
View Details
Automotive Terminals - 1062-16-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1-2208766-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2208459-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details