TE Connectivity RF Contacts 2203274-7

Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 2203274-7 - TE Connectivity
Berwyn, PA, United States
RF Contacts
2203274-7
RF Contacts 2203274-7
Configuration Features Number of Positions : 1 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Type : Receptacle Operation/Applicatio n Circuit Application : Signal Product Type Features Compatible With RF Cable Type : RG 174 Connector & Contact Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Type : Receptacle

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Compatible With RF Cable Type : RG 174
  • Connector & Contact Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : 0 - 125 DEGC  [32 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2203274-7
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data