TE Connectivity Automotive Terminals 2203265-2

Description
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.33 MM  [.45 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.33 MM  [.45 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2203265-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2203265-2
Automotive Terminals 2203265-2
Contact Features Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .5 MM  [.02 INCH ] Terminal Type : Pin Dimensions Tab Length : 11.33 MM  [.45 INCH ] Other Terminal Transmits : 0 - 24 A (Low Power) Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Contact Features


  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Terminal Type : Pin

Dimensions


  • Tab Length : 11.33 MM  [.45 INCH ]

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2203265-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data