TE Connectivity
Automotive Terminals
2203242-2
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 14 MM [.55 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size Search (AWG) : 18 Wire Size Search (MMSQ) : .75
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7500
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 14 MM [.55 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size Search (AWG) : 18 Wire Size Search (MMSQ) : .75
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7500
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Terminal Type : Receptacle
Dimensions Tab Length : 14 MM [.55 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Wire Size Search (AWG) : 18 Wire Size Search (MMSQ) : .75
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Package Packaging Quantity : 7500
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .64mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .8 MM [.031 INCH ]
- Terminal Type : Receptacle
Dimensions
- Tab Length : 14 MM [.55 INCH ]
- Wire Size (MMSQ) : .75
- Wire Size (AWG) : 18
- Wire Size Search (AWG) : 18
- Wire Size Search (MMSQ) : .75
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 7500
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2203242-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Silver; Silver (Ag)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0790 inch (2.01 mm)
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
2 suppliers